EN
  • EN
  • DE

LT8620EUDD#PBF

Part No LT8620EUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Maximum Input Voltage 65V
Voltage - Output (Min/Fixed) 0.97V
Maximum Output Voltage 64.75V
Current - Output 2A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (3x5)
Part Number Series LT8620
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808243-LT8620EUDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT8620EUDD#PBF CAD Model

Description

The LT8620EUDD#PBF is a compact, high-efficiency, synchronous monolithic step-down switching regulator from Linear Technology. It is part of Linear Technology's Silent Switcher® family, designed to minimize EMI emissions while maintaining high efficiency and fast transient response in a small footprint. This makes the LT8620 an ideal solution for noise-sensitive applications such as automotive, industrial, and telecommunication systems.

Key Features

  • High Efficiency: With a 3.4V to 42V input voltage range, it is capable of delivering up to 2A of continuous output current with peak efficiencies up to 95%.
  • Low EMI: Silent Switcher architecture reduces EMI emissions, making it easier to meet stringent EMC standards.
  • Fast Transient Response: The high-speed operation with a minimum on-time of just 45ns enables excellent transient response and allows for a high step-down ratio at high frequency.
  • Adjustable Frequency: Users can set the switching frequency from 200 kHz to 3 MHz or synchronize it to an external clock to optimize efficiency, performance, and solution size.
  • Thermal Management: The LT8620EUDD#PBF comes in a 3mm x 4mm QFN package with exposed pad for enhanced thermal performance.

Applications

  • Automotive and Industrial Systems
  • Data Communication Systems
  • Distributed Power Systems
  • Medical Equipment

Protection Features

The LT8620EUDD#PBF is equipped with a range of protection features to ensure reliable operation under extreme conditions. These include internal soft-start to limit inrush current during startup, overvoltage protection, overcurrent protection, and thermal shutdown.

Summary

The LT8620EUDD#PBF from Linear Technology is a versatile and robust step-down regulator that addresses the needs of a wide range of applications requiring efficient power conversion with minimal noise interference. Its Silent Switcher design, combined with a comprehensive set of features and protections, ensures high performance and reliability in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4054 $53.6216
10+ $10.9993 $109.9930
15+ $10.6556 $159.8340
20+ $10.3119 $206.2380
26+ $9.9682 $259.1732
34+ $8.9370 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess