EN
  • EN
  • DE

LTC3409IDD#PBF

Part No LTC3409IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8DFN / Conv DC-DC 1.6V to 5.5V Synchronous Step Down Single-Out 0.6V to 5.5V 0.6A Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 5.5V
Output Voltage 0.613V
Output Voltage MAX 5.5V
Output Current 600mA
Frequency - Switching 1.7MHz ~ 2.6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783326-LTC3409IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3409
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3409IDD#PBF CAD Model

Description

LTC3409IDD#PBF Product Image

The LTC3409IDD#PBF is a versatile and compact synchronous step-down DC/DC converter from Linear Technology, now part of Analog Devices, designed to deliver high efficiency and excellent thermal performance in a small footprint. This product is well-suited for portable devices, where extended battery life and efficient power management are of paramount importance.

Key Features:

  • High Efficiency: Capable of up to 96% efficiency, the LTC3409IDD#PBF ensures minimal power loss during conversion, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, it supports a variety of power sources, from single-cell lithium-ion batteries to multi-cell alkaline batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to VIN, allowing for a wide range of output voltage settings to cater to different needs.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing both BOM cost and board space.
  • High Switching Frequency: A switching frequency of up to 3MHz enables the use of small, low-cost capacitors and inductors, further minimizing the overall solution size.
  • Thermal Performance: The LTC3409IDD#PBF comes in a 10-lead DFN package with a thermal resistance of 38°C/W, providing excellent heat dissipation.

Applications:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Modems
  • GPS Receivers
  • MP3 Players
  • Smartphones and Tablets

The LTC3409IDD#PBF is designed with the end-user in mind, integrating features such as soft-start to limit inrush current during startup, and a power good status output to enable system-level power sequencing. Its low quiescent current and burst mode operation during light loads contribute to extended battery life in portable applications. This product is a testament to Linear Technology's commitment to delivering high-performance power management solutions.

For more information, datasheets, and support, visit the manufacturer's website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8113 $50.6034
44+ $2.3067 $101.4948
68+ $2.2346 $151.9528
93+ $2.1625 $201.1125
120+ $2.0905 $250.8600
161+ $1.8742 $301.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,386 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess