EN
  • EN
  • DE

LT8640IUDC#PBF

Part No LT8640IUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 18QFN / Conv DC-DC 3.4V to 42V Synchronous Step Down Single-Out 0.97V 5A Automotive 18-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 42V
Output Current 5A
Frequency - Switching 210kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 18-WFQFN Exposed Pad
Manufacturer Package 18-QFN (3x4)
Win Source Part Number 781706-LT8640IUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8640
Introduction Date December 09, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8640IUDC#PBF CAD Model

Description

The LT8640IUDC#PBF is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver a continuous output current up to 3.5A with a high efficiency. This compact and robust integrated circuit is an ideal solution for applications requiring low emission and excellent thermal performance.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.4V to 42V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • High Efficiency: Its synchronous rectification delivers efficiency as high as 95%, minimizing unnecessary heat generation and power loss.
  • Low EMI Emissions: The LT8640IUDC#PBF utilizes Silent Switcher® technology to reduce EMI emissions, facilitating compliance with stringent electromagnetic compatibility standards.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock to optimize performance for specific applications.
  • Thermal Performance: The device is housed in a thermally enhanced 20-lead QFN package, which aids in heat dissipation and ensures reliable operation even at full load.
  • Robust Protection Features: It includes overvoltage, overtemperature, and short-circuit protection, enhancing the safety and durability of end applications.

Applications:

The LT8640IUDC#PBF is versatile and can be used in a wide array of applications, including:

  • Automotive power supplies
  • Industrial power systems
  • Telecommunication equipment
  • Datacom infrastructure
  • General-purpose point of load (POL) regulation

Conclusion:

The LT8640IUDC#PBF from Linear Technology is an advanced, efficient, and reliable solution for modern electronic applications that require a high-quality power supply. Its combination of high efficiency, low EMI, and comprehensive protection features make it a top choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7162 $51.4324
5+ $21.1005 $105.5025
8+ $20.4411 $163.5288
11+ $19.7817 $217.5987
14+ $19.1223 $267.7122
18+ $17.1442 $308.5956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess