EN
  • EN
  • DE

LTC1046CS8#PBF

Part No LTC1046CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 50mA
Frequency - Switching 5.5kHz to 30kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122099-LTC1046CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1046CS8#PBF CAD Model

Description

    

The LTC1046CS8#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This device is specifically engineered to provide efficient voltage conversion with minimal external components, making it an ideal choice for space-constrained applications.

    

Key Features

  
        
  • Voltage Conversion: The LTC1046 is capable of converting a 5V input to a ±12V output, which is essential for systems that require dual supply voltages from a single supply source.
  •     
  • High Efficiency: With its switch-capacitor design, the LTC1046 offers high efficiency, which is crucial for battery-powered devices where power conservation is a priority.
  •     
  • Low Power Consumption: The quiescent current is extremely low, making this converter suitable for applications where power draw needs to be minimized to extend battery life.
  •     
  • No External Diode: Unlike many other converters, the LTC1046 does not require an external diode, simplifying design and reducing component count.
  •     
  • Package: It comes in an 8-lead SOIC package, which is widely used and easily integrated into a variety of circuit designs.
  •   
    

Applications

  

The versatility of the LTC1046CS8#PBF makes it a perfect fit for a broad range of applications, including:

  
        
  • Portable instruments
  •     
  • Medical devices
  •     
  • Battery-powered equipment
  •     
  • Isolated power supplies
  •     
  • Operational amplifier/ADC/DAC power supplies
  •   
    

Technical Specifications

            Parameter      Value              Input Voltage Range      1.5V to 10V              Output Voltage Range      ±12V (Depending on the configuration)              Switching Frequency      10kHz              Operating Temperature      -40°C to 85°C          

In summary, the LTC1046CS8#PBF from Linear Technology is a compact, efficient, and reliable solution for voltage conversion in a wide array of electronic devices. Its ease of use, coupled with Linear Technology's reputation for quality, makes it a go-to choice for engineers and designers looking for a trusted power management solution.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess