EN
  • EN
  • DE

LTC1046CS8#TRPBF

Part No LTC1046CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 50mA
Frequency - Switching 5.5kHz to 30kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117925-LTC1046CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1046CS8#TRPBF CAD Model

Description

  

Product Overview: LTC1046CS8#TRPBF

  

The LTC1046CS8#TRPBF is a high-performance, voltage converter manufactured by Linear Technology, a brand renowned for its precision and quality in the field of analog integrated circuits. This device is specifically designed to provide efficient voltage conversion in a compact package, making it an ideal choice for space-constrained applications.

    

Key Features

  
        
  • Voltage Conversion: The LTC1046 is capable of converting a positive voltage in the range of 1.5V to 10V to a corresponding negative voltage, which makes it versatile for various applications that require a dual power supply from a single positive input.
  •     
  • Efficiency: This device offers high conversion efficiency, which is essential for battery-powered equipment where power conservation is crucial.
  •     
  • Package: The LTC1046CS8#TRPBF comes in an 8-pin narrow SOIC package, which is highly suitable for systems where board space is at a premium.
  •     
  • No External Diode: Unlike many other charge pump voltage converters, the LTC1046 does not require an external diode, simplifying the circuit design and saving additional space and cost.
  •     
  • Low Quiescent Current: The device has a low quiescent current, further enhancing its suitability for portable and battery-powered applications.
  •     
  • Temperature Range: It operates over a wide temperature range, ensuring reliability across various environmental conditions.
  •   
  

Applications

  

The LTC1046CS8#TRPBF is an excellent choice for a wide range of applications, including but not limited to:

  
        
  • Portable Instruments
  •     
  • Operational Amplifier Negative Supply Generator
  •     
  • Battery-Powered Systems
  •     
  • Data Acquisition Systems
  •     
  • Handheld Test Equipment
  •   
  

Conclusion

  

In summary, the LTC1046CS8#TRPBF from Linear Technology is a highly efficient and reliable voltage converter that is designed to meet the needs of a variety of applications, particularly those requiring a compact solution with minimal external components. With its robust feature set and proven performance, it stands as a solid choice for designers looking to implement a negative voltage supply in their systems.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess