EN
  • EN
  • DE

LTC1047CSW#PBF

Part No LTC1047CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 200KHZ 16SO / Op Amp Dual Auto Zero/Chopper 16V 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 2
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 5pA
Voltage - Input Offset 3μV
Operating Supply Current 60μA
Dual Supply Voltage (±) 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 781721-LTC1047CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1047
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1047CSW#PBF CAD Model

Description

The LTC1047CSW#PBF from Linear Technology is a high-precision dual operational amplifier (op-amp) that boasts zero-drift performance. It is designed to offer a perfect balance between high accuracy and low power consumption, making it an ideal choice for a wide array of applications requiring precise signal conditioning, such as medical instrumentation, electronic scales, and battery-powered devices.

Key Features

  • Zero-Drift Performance: The LTC1047CSW#PBF ensures ultra-low input offset voltage drift, minimizing error over time and temperature variations.
  • Low Noise: With its low voltage noise density, this op-amp provides clean amplification of signals, critical for high-fidelity and precision applications.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 0.8MHz, which is suitable for a range of signal processing tasks.
  • Single-Supply Operation: It operates from a single 5V supply, simplifying power supply design and making it compatible with many standard systems.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexibility in design, such as implementing differential amplifiers or analog filters with fewer components.
  • Power Efficiency: The LTC1047CSW#PBF is optimized for low power consumption, which is essential for extending battery life in portable devices.
  • Package: It is available in a 16-lead narrow SOIC package, which is suitable for space-constrained applications.

Applications

Due to its precision and low power features, the LTC1047CSW#PBF is well-suited for:

  • Instrumentation
  • Thermocouple Amplifiers
  • Strain Gauge Amplifiers
  • DC Accurate RC Active Filters
  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Medical Devices

Conclusion

In summary, the LTC1047CSW#PBF from Linear Technology is a versatile, high-precision operational amplifier that offers zero-drift performance. Its dual design, low noise, and power efficiency make it an excellent choice for designers who require accurate and reliable signal conditioning in both portable and stationary applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6973 $77.3946
4+ $31.7516 $127.0064
6+ $30.7593 $184.5558
8+ $29.7671 $238.1368
11+ $28.7749 $316.5239
14+ $25.7982 $361.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess