The LTC1049CS8 is a high precision operational amplifier from Linear Technology, designed to offer outstanding performance for a wide range of applications. This operational amplifier features zero-drift operation, providing continuous auto-calibration which results in very low input offset voltage and offset voltage drift, making it ideal for precision instrumentation, data acquisition systems, and battery-powered devices.
Key Features:
- Zero-Drift Operation: The LTC1049CS8 offers an auto-zeroing technique that continuously self-calibrates to eliminate offset voltage and drift over time and temperature. This results in an input offset voltage typically less than 2µV and an offset drift typically less than 0.02µV/°C.
- Low Power Consumption: With a supply current of only 60µA, this operational amplifier is optimized for low-power applications and can be used in battery-operated devices without significantly affecting power consumption.
- Single Supply Operation: The device is capable of operating from a single supply in the range of 4V to 30V, or dual supplies of ±2V to ±15V, providing flexibility in various circuit designs.
- High Gain Bandwidth Product: Despite its low power consumption, the LTC1049CS8 offers a gain bandwidth product of 0.8MHz, which is suitable for many low-frequency applications.
- Low Noise: It features a low noise voltage of 1.5µVP-P (0.1Hz to 10Hz), which makes it suitable for noise-sensitive applications such as audio amplification and sensor signal conditioning.
- Robust Package: Packaged in an 8-lead SOIC, the LTC1049CS8 is designed for robustness and ease of integration into various PCB layouts.
Applications:
The LTC1049CS8 is versatile and can be used in a variety of applications, including:
- Precision Instrumentation
- Data Acquisition Systems
- Battery-Powered Devices
- Thermocouple Amplifiers
- Strain Gauge Amplifiers
- DC Accurate RC Active Filters
With its combination of low power consumption, high precision, and zero-drift operation, the LTC1049CS8 from Linear Technology stands out as an excellent choice for designers who require the utmost in accuracy and stability for their electronic systems.