EN
  • EN
  • DE

LTC1050CN#PBF

Part No LTC1050CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC 14DIP / Zero-Drift Amplifier 1 Circuit 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Linear Technology
Packaging Bulk
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 4V/µs
Gain Bandwidth Product 2.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 0.5 µV
Current - Supply 1mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number LTC1050
HTSUS 0000.00.0000
Other Part Number 2156-LTC1050CN#PBF-LT,ANAANALTC1050CN#PBF
Standard Package 1
Win Source Part Number 1321018-LTC1050CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1050CN#PBF CAD Model

Description

Linear Technology LTC1050CN#PBF Precision Zero-Drift Operational Amplifier

The LTC1050CN#PBF is a high-performance, zero-drift operational amplifier from Linear Technology, designed to provide precision and stability in a wide range of electronic applications. This particular model is a part of Linear Technology's family of chopper-stabilized op-amps that offer a combination of low offset voltage, low noise, and high gain accuracy over time and temperature.

Key Features

  • Zero-Drift: The LTC1050CN#PBF features a self-correcting architecture that continuously nulls offset voltage, resulting in virtually zero drift over time and temperature variations.
  • Low Offset Voltage: It boasts an initial offset voltage specification of just 10µV max, making it ideal for high precision applications.
  • Low Noise: With a low 1/f noise characteristic, this op-amp is suitable for sensitive instrumentation and signal conditioning tasks.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 6.5MHz, ensuring reliable performance across a range of frequencies.
  • Supply Voltage Range: The LTC1050CN#PBF operates from a supply voltage range of ±2.2V to ±8V, providing flexibility in various circuit designs.
  • No External Components Required: This op-amp is internally compensated and does not require any external components for operation, simplifying the design process.
  • Package: It comes in a standard 8-pin PDIP package, which is suitable for through-hole mounting on printed circuit boards.

Applications

The LTC1050CN#PBF is an excellent choice for a variety of precision applications, including:

  • High Precision Data Acquisition Systems
  • Medical Instrumentation
  • Temperature Measurement and Control
  • Strain Gauge Amplifiers
  • Industrial Process Control Systems
  • Battery-powered Devices

With its exceptional stability and accuracy, the LTC1050CN#PBF sets the standard for zero-drift operational amplifiers, making it a go-to solution for engineers and designers looking for reliable performance in their precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess