EN
  • EN
  • DE

LTC1053CSW

Part No LTC1053CSW
Manufacturer Linear Technology
Description Dual/Quad Precision Zero-Drift Operational Amplifiers With Internal Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207062-LTC1053CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1053CSW CAD Model

Description

LTC1053CSW Dual Precision Zero-Drift Operational Amplifier

The LTC1053CSW is a high-performance dual-channel operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices, renowned for its precision and stability. This particular op-amp is notable for its zero-drift feature, which means that the offset voltage, which can lead to inaccuracies in signal processing, does not drift over time or with changes in temperature.

Key Features

  • Zero-Drift Operation: The LTC1053CSW offers unparalleled precision with its zero-drift technology, ensuring that the offset voltage remains virtually unchanged across a wide range of operating conditions.
  • Low Noise: With a low noise profile, this op-amp is ideal for sensitive applications where signal integrity is paramount.
  • High Gain: It boasts a high gain bandwidth product, enabling the device to handle a broad range of frequencies without compromising the gain.
  • Low Power Consumption: The LTC1053CSW is designed for efficiency, consuming minimal power which makes it suitable for battery-powered devices and portable applications.
  • Dual Channel: The dual-channel configuration allows for versatile applications in differential signal processing or where two separate signal channels need to be amplified.
  • Chopper-Stabilized: Chopper stabilization technique is employed to minimize the offset voltage and drift, enhancing the overall stability and accuracy.

Applications

The LTC1053CSW is commonly used in precision instrumentation, data acquisition systems, and any application that requires a high degree of accuracy and stability. Its robust performance makes it ideal for:

  • Medical equipment
  • Industrial controls
  • Automotive sensors
  • Temperature measurements
  • Strain gauge amplifiers

Package and Quality

The LTC1053CSW comes in a 16-lead SW package, which is designed for surface mount technology (SMT). The package is compact and suitable for space-constrained applications. Linear Technology ensures that each device meets their high-quality standards, providing reliability and performance that engineers and designers can trust.

With its combination of precision, low power, and stability, the LTC1053CSW is a versatile and reliable choice for critical applications where accuracy cannot be compromised.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess