EN
  • EN
  • DE

STGB40H65FB

Part No STGB40H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT BIPO 650V 40A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 650 V 80 A 283 W Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series HB
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STGB40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16977-2, 497-16977-1, STGB40H65FB-ND, 497-16977-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935359-STGB40H65FB
Ultra Librarian 3D Model Ultra Librarian STGB40H65FB CAD Model

Description

STGB40H65FB - High Performance IGBT by STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STGB40H65FB, an advanced insulated gate bipolar transistor (IGBT) designed for high efficiency and reliability in a variety of power applications. This IGBT is part of the STPOWER™ product line, which is renowned for its performance in energy conversion systems.

Key Features

  • High Voltage Capability: The STGB40H65FB is rated for a maximum collector-emitter voltage of 650V, making it suitable for applications that demand high breakdown voltage.
  • Low On-State Voltage Drop (V<sub>CE(sat)): With a typical value of 1.55V at 25°C, the device ensures reduced conduction losses, enhancing overall system efficiency.
  • High Current Rating: This IGBT can handle continuous collector currents up to 40A at 100°C, allowing for robust performance in high-power circuits.
  • Short-Circuit Withstand Time: The device offers a guaranteed short-circuit withstand time of 10μs, providing improved robustness and reliability in the event of a fault condition.
  • Co-packaged with Free Wheeling Diode: The integration of a fast and soft recovery anti-parallel diode ensures efficient switching performance and reduces component count in the circuit design.

Applications

The STGB40H65FB is engineered to meet the demanding requirements of a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Power Factor Correction (PFC) Circuits
  • Solar Inverters
  • Induction Heating Systems
  • High-Performance Power Converters

Advanced Technologies

Utilizing STMicroelectronics' proprietary trench gate field-stop technology, the STGB40H65FB offers optimized performance that combines fast switching speed with low energy losses during turn-off. This technology also contributes to the device's excellent thermal characteristics, ensuring stable operation over a wide temperature range.

Quality and Reliability

STMicroelectronics is committed to the highest quality standards. The STGB40H65FB is manufactured in state-of-the-art facilities, ensuring that each component meets rigorous quality control measures. Customers can trust in the reliability and longevity of this IGBT, which is backed by STMicroelectronics' extensive experience in the semiconductor industry.

Whether you are designing a new power system or upgrading an existing one, the STGB40H65FB offers the performance, efficiency, and reliability to meet your needs.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7522 $52.2918
45+ $2.2582 $101.6190
69+ $2.1877 $150.9513
95+ $2.1171 $201.1245
123+ $2.0465 $251.7195
164+ $1.8348 $300.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess