Linear Technology LTC1064-1CSW High-Speed, Low Noise Quad Universal Filter
The LTC1064-1CSW, designed and manufactured by Linear Technology, is a high-performance quad universal filter that offers unparalleled design flexibility and precision for engineers in the field of signal processing. This component is part of Linear Technology's LTC1064 series, which is known for its high-speed and low-noise characteristics, making it ideal for a wide range of applications, including telecommunications, data acquisition systems, and audio processing.
The LTC1064-1CSW operates with a single 5V supply or dual ±5V supplies, providing designers with the versatility required for various system configurations. It features a clock-tunable cutoff frequency from 1Hz to 100kHz, allowing for precise filter tuning without the need for external components. This tunability ensures that the LTC1064-1CSW can adapt to different signal environments and requirements with ease.
One of the standout features of the LTC1064-1CSW is its low noise performance, which is critical in applications where signal integrity is paramount. With a typical noise floor of 90dB, this filter ensures that the signal-to-noise ratio is maintained at an optimal level, preserving the quality and integrity of the signal being processed.
The LTC1064-1CSW is also characterized by its sharp filter rolloff and high linearity. The sharp rolloff enables the filter to distinguish between desired signal frequencies and unwanted noise or interference effectively. In contrast, the high linearity ensures minimal distortion in the passband, which is essential for maintaining the fidelity of the original signal.
Additionally, the LTC1064-1CSW offers a low total harmonic distortion (THD) of 0.01% and a dynamic range of 88dB, further contributing to its ability to deliver clean and accurate filtering in demanding environments.
Encased in a 20-pin SW package, the LTC1064-1CSW is designed for easy integration into a variety of circuit designs. Its compact footprint and standard pin configuration make it a convenient choice for engineers looking to incorporate a reliable and versatile filtering solution into their projects.
Overall, the LTC1064-1CSW from Linear Technology stands out as a superior choice for designers who require a high-quality, flexible, and low-noise filter for their electronic designs.