EN
  • EN
  • DE

LTC1067-50CS

Part No LTC1067-50CS
Manufacturer Linear Technology
Description Rail-to-Rail, Very Low Noise Universal Dual Filter Building Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207094-LTC1067-50CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1067-50CS CAD Model

Description

    

The LTC1067-50CS is a versatile and high-performance filter building block designed by Linear Technology, now part of Analog Devices, that is perfect for signal conditioning applications. This innovative chip is a monolithic, high order, switched-capacitor filter that provides a reliable solution for a wide range of filtering tasks.

  

Key Features:

  
        
  • Multiple Filter Configurations: The LTC1067-50CS can be configured for various filter responses including lowpass, highpass, bandpass, and notch filters, providing designers with flexibility in their applications.
  •     
  • Clock-Tunable Frequency: The filter's cut-off frequency is easily tuned by an external clock, or it can be controlled by an internal clock. This allows for precise filtering and adaptability to changing system requirements.
  •     
  • Precision Performance: With a very low clock-feedthrough and high signal-to-noise ratio, the LTC1067-50CS ensures clean and accurate signal processing, making it ideal for noise-sensitive applications.
  •     
  • Single Supply Operation: Operating from a single 5V supply, this device simplifies power management in systems where dual supplies are impractical or undesirable.
  •     
  • Low Power Consumption: The LTC1067-50CS is designed for low power consumption, which is critical for battery-powered and portable devices.
  •   
  

Applications:

  

The LTC1067-50CS is suitable for a variety of applications, including:

  
        
  • Data acquisition systems
  •     
  • Telecommunications
  •     
  • Medical instrumentation
  •     
  • Speech processing
  •     
  • Audio and video signal processing
  •   
  

Product Specifications:

            Parameter      Value              Supply Voltage (Vcc)      5V              Operating Temperature      0°C to 70°C              Package Type      20-Lead Plastic SOIC              Part Number      LTC1067-50CS        

Overall, the LTC1067-50CS from Linear Technology is a high-quality, flexible solution for designers who require a reliable and easy-to-use filter component. Its ability to be tuned via an external clock signal makes it a versatile choice for dynamic systems that need adaptable filtering capabilities.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess