EN
  • EN
  • DE

LTC1090CN

Part No LTC1090CN
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQUIS SYS 10BIT 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 30k
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V, 10V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 072428-LTC1090CN
Ultra Librarian 3D Model Ultra Librarian LTC1090CN CAD Model

Description

Linear Technology's LTC1090CN: A Robust 8-Channel Data Acquisition System

The LTC1090CN is a highly integrated data acquisition system from Linear Technology, designed to cater to a wide range of applications that require multiple channel data processing with a high degree of precision and reliability. This product is a part of Linear Technology's LTC1090 series and is particularly well-suited for use in industrial control systems, process monitoring, and various embedded applications.

At the heart of the LTC1090CN is an 8-channel multiplexer and a 10-bit analog-to-digital converter (ADC) which work in tandem to provide accurate digital data from multiple analog inputs. The device operates on a single 5V supply, making it convenient for integration into existing systems without the need for additional power regulation components.

One of the key features of the LTC1090CN is its ease of use. It communicates through a simple, yet robust, serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems. This flexibility ensures that the LTC1090CN can be deployed in a variety of system architectures without the need for extensive redesign.

The LTC1090CN also boasts a high level of integration, reducing the need for external components. It includes a sample-and-hold circuit, a precision voltage reference, and a clock oscillator, which simplifies the design process and helps to minimize the overall system footprint. Additionally, its built-in track/hold function ensures that the analog input signal is accurately captured for conversion, enhancing the reliability of the data acquisition process.

For applications that demand robust performance, the LTC1090CN is offered in a narrow 18-lead DIP package, ensuring that it can withstand harsh industrial environments. Its operating temperature range of 0°C to 70°C allows it to perform reliably in a wide range of conditions.

In summary, the LTC1090CN from Linear Technology is a versatile, high-performance 8-channel data acquisition system that combines ease of use with a high degree of integration. Its compatibility with common serial interfaces and its robust packaging make it an excellent choice for engineers and designers looking to implement multi-channel data acquisition in their systems.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess