EN
  • EN
  • DE

LTC1096AIS8

Part No LTC1096AIS8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207123-LTC1096AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1096AIS8 CAD Model

Description

The LTC1096AIS8 is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Linear Technology, a leader in the design and manufacturing of a broad line of high performance analog integrated circuits. This ADC is specifically designed to meet the rigorous requirements of precision data acquisition systems, providing a compact and efficient solution for a variety of applications such as process control, medical devices, and instrumentation.

Key Features

  • Resolution: The LTC1096AIS8 offers an 8-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: It features a high-speed sampling rate, which allows for rapid data acquisition, making it suitable for applications that require fast signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1096AIS8 operates with a low power consumption, making it ideal for battery-powered and portable devices.
  • Single Supply Operation: It can operate from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Software Selectable Input Ranges: The device offers software selectable input ranges, providing flexibility to interface with various sensors and input signals.
  • Automatic Power Down: The ADC includes an automatic power-down feature, which reduces power consumption between conversions.
  • Small Package: The LTC1096AIS8 comes in a small 8-lead SOIC package, making it suitable for space-constrained applications.

Applications

The versatility of the LTC1096AIS8 allows it to be used in a wide range of applications. It is particularly well-suited for portable instrumentation due to its low power consumption and small footprint. Additionally, its high-speed performance makes it an excellent choice for data acquisition systems, where rapid sampling rates are critical. The LTC1096AIS8 is also commonly used in industrial process controls, where reliable and accurate signal conversion is necessary for monitoring and control purposes.

Conclusion

Linear Technology's LTC1096AIS8 is a robust and reliable ADC that offers a balance of speed, precision, and power efficiency. Its small size and flexible features make it an attractive option for designers looking to optimize their data acquisition systems while maintaining high performance and accuracy.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess