EN
  • EN
  • DE

LTC1096IS8

Part No LTC1096IS8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207126-LTC1096IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1096IS8 CAD Model

Description

The LTC1096IS8 is a compact, high-performance, single-channel 12-bit analog-to-digital converter (ADC) brought to you by Linear Technology, a leader in the design and manufacturing of high-performance integrated circuits. This ADC is designed for easy interface with microprocessors and microcontrollers, providing a reliable and accurate digital representation of an analog signal.

Key Features

  • Resolution: The LTC1096IS8 offers a 12-bit resolution, ensuring precise digital output for the analog inputs it receives.
  • Sampling Rate: With a high sampling rate, this ADC is capable of converting analog signals to digital data with minimal delay, making it ideal for real-time applications.
  • Single Supply Operation: It operates on a single 5V supply, simplifying power supply design and reducing overall system power requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1096IS8 conserves energy, making it suitable for battery-powered devices and portable applications.
  • Easy Interface: The device features a simple serial interface that can be easily connected to most microprocessors and microcontrollers, facilitating straightforward integration into a variety of systems.
  • Software-Selectable Input Ranges: This ADC allows users to select different input ranges through software settings, providing flexibility for different measurement requirements.
  • Small Package: Housed in a narrow 8-pin SO package, the LTC1096IS8 occupies minimal board space, which is advantageous for compact system designs.

Applications

The LTC1096IS8 is versatile and can be employed in numerous applications, including but not limited to data acquisition systems, medical instruments, industrial control systems, and battery-powered devices. Its high resolution and fast sampling rate make it an excellent choice for precision measurement tasks where accuracy is paramount.

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC1096IS8 is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure it performs consistently across various conditions and applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1596 $62.3192
5+ $25.5668 $127.8340
7+ $24.7680 $173.3760
10+ $23.9690 $239.6900
13+ $23.1700 $301.2100
17+ $20.7731 $353.1427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess