EN
  • EN
  • DE

LTC2851IS8

Part No LTC2851IS8
Manufacturer Linear Technology
Description 3.3V 20Mbps RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208569-LTC2851IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2851IS8 CAD Model

Description

LTC2851IS8 - RS485/RS422 Transceiver by Linear Technology

The LTC2851IS8 is an advanced transceiver from Linear Technology, designed for RS485 and RS422 communication protocols, which are widely used in industrial applications due to their robustness and reliability over long distances and in electrically noisy environments. This high-performance transceiver is engineered to provide differential communication, which significantly enhances noise immunity and allows for balanced data transmission.

Enclosed in an 8-lead SOIC package, the LTC2851IS8 offers a slew rate limited driver that reduces EMI and reflections, making it an excellent choice for applications where controlled data transmission is critical. This feature is particularly beneficial in networks that operate at lower speeds or over longer cable runs where signal integrity can be compromised by fast edge rates.

The device supports a wide supply voltage range from 3V to 5.5V, making it versatile for various system designs. It is capable of handling up to 256 nodes on a bus, which is a testament to its robust drive capability and allows for extensive network topologies. Additionally, the LTC2851IS8 boasts a high input impedance, which ensures minimal loading on the bus.

With an operating temperature range of -40°C to 85°C, the LTC2851IS8 is designed to perform reliably in harsh environmental conditions, which is a critical requirement for industrial and outdoor applications. Its thermal shutdown protection feature safeguards the device from damage due to excessive power dissipation, ensuring a longer operational lifespan.

Safety and reliability are further enhanced by the integrated receiver fail-safe feature, which guarantees a known output state if the inputs are left open or are shorted. This characteristic is crucial for maintaining data integrity and preventing system errors in the event of line faults.

In summary, the LTC2851IS8 from Linear Technology is a robust, feature-rich RS485/RS422 transceiver, perfect for a wide range of applications that demand reliable data communication under challenging conditions. Its slew rate limited driver, high node count support, and protective features make it an ideal choice for designers looking to implement a dependable communication interface in their systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess