EN
  • EN
  • DE

MD7P19130HR3

Part No MD7P19130HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF Power Field Effect Transistors | FET RF 2CH 65V 1.99GHZ NI780H-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Transistor Type LDMOS (Dual)
Frequency 1.99GHz
Gain 20dB
Voltage - Test 28V
Current - Test 1.25A
Power - Output 40W
Voltage - Rated 65V
Manufacturer Package NI780-4
Supplier Device Package NI-780-4
Family Part Number MD7P19130
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1221449-MD7P19130HR3
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD7P19130HR3 CAD Model

Description

The NXP MD7P19130HR3 is a state-of-the-art RF power LDMOS transistor designed for high-power radio frequency applications. This robust and reliable transistor is part of NXP's high-performance product line, engineered to deliver exceptional efficiency and power density. It's an ideal choice for a wide range of uses, including broadcast, industrial, medical, and radio and television transmission.

Key Features

  • High RF Output Power: The MD7P19130HR3 is capable of delivering a high output power, which is essential for applications requiring wide coverage and long-range transmission.
  • Wide Frequency Range: This transistor operates over a broad frequency range, making it versatile for various RF applications.
  • High Efficiency: With its advanced LDMOS technology, the MD7P19130HR3 achieves high efficiency, reducing overall system power consumption and heat generation.
  • Excellent Thermal Stability: The product is designed to maintain performance over a wide temperature range, ensuring reliability in demanding environments.
  • Ruggedness: It's built to withstand high voltage standing wave ratios (VSWR), which makes it resilient to mismatches in the RF path that could otherwise damage less robust components.

Applications

The NXP MD7P19130HR3 is suitable for a variety of applications, including:

  • Broadcast transmitters for AM, FM, TV, and digital audio broadcasting (DAB)
  • Industrial heating and plasma generation
  • Medical applications such as MRI and RF ablation
  • RF energy applications including cooking, lighting, and ignition
  • Professional and military radio communications

Technical Specifications

Some of the technical specifications of the MD7P19130HR3 include:

  • Supply Voltage: 50V
  • Output Power: 130W CW
  • Frequency Range: 1930 MHz to 1990 MHz
  • Gain: 16 dB
  • Efficiency: 45%
  • Integrated ESD protection

With its combination of power, efficiency, and ruggedness, the NXP MD7P19130HR3 RF power transistor is a top choice for designers looking to push the boundaries of RF performance in their applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess