EN
  • EN
  • DE

DN3525N8-G

Part No DN3525N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 360MA SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 360mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 0V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 6 Ohm @ 200mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 1033916-DN3525N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DN3525N8-G CAD Model

Description

The DN3525N8-G is a state-of-the-art semiconductor device produced by Microchip Technology, a leading provider in the microcontroller and analog semiconductor markets. This product is part of Microchip's extensive range of power management solutions, specifically designed to cater to the needs of modern electronic applications requiring efficient and reliable power control.

Key Features

  • High Voltage Capability: The DN3525N8-G is a depletion-mode field-effect transistor (FET) that can handle high voltages, making it suitable for a variety of applications that require voltage regulation and power switching.
  • Low On-Resistance: This device offers low on-resistance, which means it can conduct electricity with minimal power loss, enhancing the overall efficiency of the system it is integrated into.
  • Surface Mount Package: The DN3525N8-G comes in a surface-mount package, allowing for a compact footprint and ease of integration into various circuit designs.

Applications

The versatility of the DN3525N8-G allows it to be used in a wide array of applications, including:

  • Power supply circuits
  • Motor control systems
  • LED lighting solutions
  • Automotive electronics
  • Industrial automation

Technical Specifications

With its robust design, the DN3525N8-G offers the following technical specifications:

  • Voltage Rating: High voltage handling capacity
  • Current Rating: Efficient current management for power applications
  • Package Type: Surface-mount for ease of use in circuit design

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The DN3525N8-G is built with this commitment in mind, ensuring reliability and performance for critical applications.

Ordering and Availability

The DN3525N8-G is available for order through Microchip Technology's distribution channels. For detailed information on pricing, availability, and ordering options, customers are encouraged to contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,669 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess