Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207128-LTC1096LIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1096LIS8 CAD Model

Description

The LTC1096LIS8 is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This ADC is designed to be easily interfaced with microprocessors and is particularly suitable for battery-powered systems due to its efficient power consumption.

Key Features

  • Resolution: 10-bit successive approximation ADC
  • Sampling Rate: Up to 52.4k samples per second
  • Operating Voltage: 5V single supply operation
  • Low Power: Consumes only 1.25mA during operation and offers a nap and sleep mode for further power savings
  • Microprocessor Compatible: Direct 4-wire interface to SPI and MICROWIRE microprocessors
  • Package: Available in an 8-lead SOIC package
  • Input Range: 0V to Vref input range with single 5V supply
  • Reference: On-chip reference buffer

Applications

The LTC1096LIS8 is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Process control systems
  • Medical instruments
  • Battery-operated equipment

Performance Advantages

The LTC1096LIS8 offers several advantages that make it a strong contender for systems requiring an efficient, high-quality ADC:

  • Its low power consumption is ideal for portable and remote applications where power efficiency is critical.
  • The high sampling rate ensures that even rapidly changing signals can be accurately digitized.
  • Compatibility with SPI and MICROWIRE interfaces allows for easy integration with a wide range of microprocessor-controlled systems.
  • The on-chip reference buffer simplifies the design process by reducing the need for additional external components.

Conclusion

The LTC1096LIS8 from Linear Technology is a robust, microprocessor-compatible 10-bit ADC that offers excellent performance for a variety of applications. Its low power consumption, high speed, and ease of integration make it an ideal choice for designers looking to enhance the performance of their digital systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention