EN
  • EN
  • DE

LTC1098IS8#PBF

Part No LTC1098IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SRL IN/OUT8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 6 V
Digital Supply Voltage 3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060371-LTC1098IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1098IS8#PBF CAD Model

Description

The LTC1098IS8#PBF is a high-performance, low-power dual voltage output 8-bit Analog-to-Digital (A/D) converter from Linear Technology. This device is designed with precision and efficiency in mind, making it an ideal choice for battery-powered applications and other systems where power conservation is critical.

Key Features:

  • 8-Bit Resolution: This A/D converter offers an 8-bit resolution, providing a good balance between conversion speed and accuracy for a wide range of applications.
  • Low Power Consumption: The LTC1098IS8#PBF is optimized for low power operations, consuming only 1µA of supply current when in the "Auto Shutdown" mode, extending battery life in portable devices.
  • Serial I/O Interface: The device features a serial I/O interface for communication with microprocessors and DSPs, making it easy to integrate into digital systems.
  • Dual Differential Analog Inputs: It comes with two differential analog inputs that provide flexibility in handling various signal types and increase the accuracy of the measurements.
  • Software Programmable: Users can program the A/D converter with proprietary software, allowing for a customizable setup tailored to specific requirements.
  • Single 5V Supply: The LTC1098IS8#PBF operates on a single 5V supply, simplifying the power supply design.
  • Small Form Factor: Packaged in a narrow 8-pin SO package, this A/D converter is designed for space-constrained applications.

Applications:

The LTC1098IS8#PBF is versatile and can be used in various applications, including:

  • Battery-powered systems
  • Portable instrumentation
  • Data acquisition systems
  • Process control
  • Medical devices
  • Automotive electronics

Summary:

The LTC1098IS8#PBF from Linear Technology is a robust and reliable A/D converter that offers low power consumption, high-resolution conversion, and ease of use through its serial interface. Its compact size and programmable nature make it an excellent choice for a wide range of applications where efficiency and accuracy are paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess