EN
  • EN
  • DE

LTC1098LCS8

Part No LTC1098LCS8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207133-LTC1098LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1098LCS8 CAD Model

Description

  

Product Overview: LTC1098LCS8 from Linear Technology

  

    The LTC1098LCS8 is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) brought to you by Linear Technology, a brand synonymous with precision and quality in the field of analog integrated circuits. This ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications, including data acquisition systems, battery-powered instruments, and portable devices.  

  

    The LTC1098LCS8 operates on a single 5V supply, and its power consumption is exceptionally low, drawing just 1.25mA of supply current. This feature is particularly beneficial for battery-operated devices where power efficiency is crucial. Additionally, the device offers an automatic power-down feature that reduces the supply current to 10μA, further enhancing its power-saving capabilities.  

  

    This ADC comes in an 8-pin narrow SO package, which is designed for space-constrained applications. Its small footprint does not compromise its performance; the LTC1098LCS8 boasts a high conversion rate of 40k samples per second, ensuring that it can handle demanding tasks that require fast and accurate analog-to-digital conversions.  

  

    One of the standout features of the LTC1098LCS8 is its ease of interfacing with microprocessors. It uses a simple, 3-wire serial interface that is SPI and MICROWIRE compatible. This makes it straightforward to integrate into existing designs, reducing development time and simplifying the overall design process.  

  

    The device also includes a sample-and-hold circuit, which ensures that the input signal is accurately captured and converted, even in the presence of noise or when dealing with dynamic signals. This results in clean, reliable digital outputs that can be trusted for critical measurements and control systems.  

  

    In summary, the LTC1098LCS8 from Linear Technology is a versatile, high-performance ADC that offers a combination of low power consumption, high speed, and ease of use. Its robust feature set makes it a top choice for engineers and designers looking to implement precise analog-to-digital conversion in their next project.  

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess