Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207139-LTC1099IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1099IN CAD Model

Description

Linear Technology's LTC1099IN - High-Speed, 8-Channel, 8-Bit A/D Converter

The LTC1099IN is a cutting-edge analog-to-digital converter (ADC) brought to you by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This powerful component is designed to cater to applications that require both high-speed and multi-channel data acquisition, making it an ideal choice for advanced industrial, medical, and communication systems.

Key Features

  • 8-Bit Resolution: The LTC1099IN offers an 8-bit resolution, ensuring precise digital representation of analog signals.
  • 8-Channel Multiplexer: With an integrated 8-channel multiplexer, this ADC can sample up to eight different analog inputs, making it highly versatile for various signal monitoring tasks.
  • Fast Conversion Rate: The device boasts a rapid conversion rate of up to 500 kilosamples per second (ksps), providing quick data throughput for real-time processing needs.
  • Easy Interface: It features a simple digital interface that can easily connect to microprocessors or DSPs, facilitating straightforward integration into existing systems.
  • No Missing Codes: The LTC1099IN guarantees no missing codes over temperature, ensuring reliable and consistent performance.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power requirement, which is critical for portable and battery-operated equipment.

Applications

The versatility and robustness of the LTC1099IN make it an excellent choice for a wide array of applications, including:

  • Data acquisition systems
  • Medical imaging
  • Instrumentation
  • Process control
  • Multichannel data logging
  • Communication systems

Product Specifications

The LTC1099IN is encapsulated in a narrow 24-pin DIP package, which allows for efficient space utilization on printed circuit boards. It operates over a wide temperature range, making it suitable for use in harsh environments. The device also supports both single 5V or dual ±5V power supplies, providing flexibility in system power design.

Linear Technology's commitment to quality ensures that the LTC1099IN is manufactured to the highest standards, offering reliable and high-fidelity data conversion for your critical applications. By choosing the LTC1099IN, you are selecting a product that stands at the forefront of ADC technology, ready to elevate your system's performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention