EN
  • EN
  • DE

LTC1142HVCG#TRPBF

Part No LTC1142HVCG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 250kHz 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 18 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781758-LTC1142HVCG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1142HV
Introduction Date November 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1142HVCG#TRPBF CAD Model

Description

Product Overview: LTC1142HVCG#TRPBF

The LTC1142HVCG#TRPBF is a high-performance, robust power management integrated circuit (PMIC) developed by Linear Technology. This advanced component is designed to cater to a wide range of applications requiring efficient power control and regulation, making it an ideal choice for sophisticated electronic systems.

Key Features

  • High Voltage Operation: The LTC1142HVCG#TRPBF is capable of operating at higher voltages, providing versatility for use in systems with elevated power requirements.
  • Efficient Power Conversion: This PMIC ensures efficient conversion of power, minimizing energy loss and improving overall system performance.
  • Thermal Protection: It includes thermal protection features to safeguard against overheating, thereby ensuring reliable operation under various conditions.
  • Robust Design: The device is engineered with a robust design to withstand harsh environments and provide consistent performance over time.
  • Compact Packaging: The LTC1142HVCG#TRPBF comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the LTC1142HVCG#TRPBF allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics
  • Portable devices
  • Medical instruments

Technical Specifications

The LTC1142HVCG#TRPBF boasts a comprehensive set of technical specifications that ensure its adaptability and efficiency in various applications:

  • High voltage range compatibility
  • Efficient power conversion rates
  • Built-in thermal protection mechanisms
  • Durable and reliable construction
  • Compact form factor for space-saving integration

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC1142HVCG#TRPBF is no exception. Each unit is rigorously tested to meet stringent standards, ensuring that customers receive a product that not only meets but exceeds their expectations for performance and durability.

Ordering Information

The LTC1142HVCG#TRPBF is available for order, with options for tape and reel packaging to facilitate easy assembly during the manufacturing process. Customers can rely on the part's consistent quality for volume production needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess