EN
  • EN
  • DE

LTC1148LCS-3.3#TRPBF

Part No LTC1148LCS-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 3.33V 0.05A 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 781767-LTC1148LCS-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1148
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1148LCS-3.3#TRPBF CAD Model

Description

LTC1148LCS-3.3#TRPBF - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148LCS-3.3#TRPBF is a high-performance synchronous step-down switching regulator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This regulator is specifically engineered to provide efficient power conversion with a fixed output voltage of 3.3V, making it an ideal choice for applications requiring a stable and reliable power source.

Featuring a wide input voltage range from 4.5V to 20V, the LTC1148 series is versatile enough to accommodate a variety of power supplies and systems. The LTC1148LCS-3.3#TRPBF is particularly suited for battery-powered equipment, portable computers, and telecommunications hardware, where power efficiency is critical.

One of the key features of this regulator is its synchronous rectification design, which significantly improves efficiency compared to traditional non-synchronous regulators. By using internal MOSFET switches, the LTC1148LCS-3.3#TRPBF achieves efficiencies as high as 94%, reducing power loss and heat generation.

The LTC1148LCS-3.3#TRPBF also includes a Burst Mode® operation, which allows for very low quiescent current, making it an excellent choice for battery-powered applications where extending battery life is crucial. This mode reduces the operating current to just 150µA during light load conditions, further conserving power.

Additionally, the device offers a range of protective features to ensure safe operation under various conditions. These include overcurrent protection, which guards against excessive current draw, and thermal shutdown, which prevents damage from overheating.

The LTC1148LCS-3.3#TRPBF comes in a compact 16-lead narrow SSOP package, providing a space-saving solution for densely packed circuit boards. Its surface-mount form factor is well-suited for automated assembly processes, making it a convenient choice for mass production requirements.

In summary, the LTC1148LCS-3.3#TRPBF from Linear Technology is a high-efficiency synchronous step-down switching regulator that offers a fixed 3.3V output, low quiescent current, and a range of safety features. Its high efficiency, compact design, and protective measures make it an excellent choice for a wide array of power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess