EN
  • EN
  • DE

LTC1142HVCG

Part No LTC1142HVCG
Manufacturer Linear Technology
Description Dual High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207141-LTC1142HVCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1142HVCG CAD Model

Description

Introducing the LTC1142HVCG from Linear Technology

The LTC1142HVCG is a high-performance, low-power synchronous switching regulator controller from Linear Technology, a brand that has long been associated with innovation and reliability in the field of power management integrated circuits. This advanced controller is designed to deliver efficient power conversion with high accuracy, making it an ideal choice for a wide range of applications that require precise voltage regulation and power-saving features.

With its wide input voltage range, the LTC1142HVCG is capable of handling input voltages from 4.5V to 30V, which makes it versatile for various systems that operate on different power levels. This flexibility allows it to be used in applications ranging from portable devices to industrial equipment without the need for additional components to manage input voltage variations.

The LTC1142HVCG employs a constant-frequency, current mode architecture that provides excellent stability and fast transient response. Its synchronous rectification design enhances efficiency, especially at low output voltages, by reducing power losses associated with diode drops. This feature is crucial for battery-powered devices where maximizing battery life is of utmost importance.

One of the key benefits of the LTC1142HVCG is its programmable output voltage, which can be set from 0.8V to as high as the input voltage, minus the dropout voltage. This adaptability ensures compatibility with modern low-voltage digital ICs while also catering to higher voltage requirements. Furthermore, the device boasts a robust set of protection features, including overcurrent protection and thermal shutdown, safeguarding your system against potential damage due to abnormal operating conditions.

The LTC1142HVCG is available in a compact 16-lead SSOP package, making it an excellent choice for space-constrained applications. Its small footprint, combined with high efficiency and advanced features, positions the LTC1142HVCG as an ideal solution for designers looking to optimize power management in their next project.

Whether you are developing a new portable device, upgrading power systems in industrial applications, or designing high-efficiency power supplies, the LTC1142HVCG from Linear Technology offers the performance, reliability, and flexibility needed to meet your power management requirements.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess