EN
  • EN
  • DE

LTC1142HVGADJ

Part No LTC1142HVGADJ
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071939-LTC1142HVGADJ
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1142HVGADJ CAD Model

Description

The LTC1142HVGADJ is a high-performance, adjustable switching regulator integrated circuit from Linear Technology, designed to cater to a wide range of power supply applications. This versatile chip is engineered for high efficiency and reliability, making it an ideal choice for complex electronic systems that require stable and precise voltage regulation.

Key Features:

  • Adjustable Output Voltage: The LTC1142HVGADJ offers an adjustable output voltage feature, providing designers with the flexibility to set the output voltage to their specific requirements using external resistors.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which is critical for reducing heat generation and improving system performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring consistent operation through voltage fluctuations.
  • Low Dropout Operation: The LTC1142HVGADJ is capable of low dropout operation, making it efficient even when the input voltage is close to the output voltage.
  • Overcurrent Protection: The chip includes overcurrent protection features, safeguarding the device and the system from damage due to excessive current conditions.

Applications:

The LTC1142HVGADJ is suitable for a myriad of applications, including but not limited to:

  • Telecommunications equipment
  • Portable electronics
  • Industrial control systems
  • Automotive electronics
  • Computer systems and servers

Technical Specifications:

Parameter Value
Output Voltage (Adjustable) Dependent on external resistors
Input Voltage Range Specified in datasheet
Efficiency High
Protection Features Overcurrent

Overall, the LTC1142HVGADJ from Linear Technology is a robust and adaptable solution for power management challenges. Its combination of efficiency, flexibility, and protection features makes it a reliable and valuable component in any power supply design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess