EN
  • EN
  • DE

LTC1147CS8-5

Part No LTC1147CS8-5
Manufacturer Linear Technology
Description High Efficiency Step-Down Switching Regulator Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207150-LTC1147CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147CS8-5 CAD Model

Description

The LTC1147CS8-5 is a high performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, that offers efficient power conversion for a wide range of applications. This regulator operates at a constant frequency with a voltage mode control architecture that ensures stability and predictable operation.

Key Features:

  • High Efficiency: Capable of converting input voltages as high as 20V down to a fixed 5V output with efficiency up to 95%, this regulator is ideal for battery-powered and portable devices.
  • Synchronous Operation: By integrating synchronous rectification, the LTC1147CS8-5 reduces power losses and improves efficiency, especially at higher load currents.
  • Low Dropout Operation: Its low dropout operation is beneficial for applications with a small difference between input and output voltage, ensuring efficient operation even under these conditions.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 250kHz or synchronized to an external clock, allowing for flexibility in optimizing the size of external components and minimizing noise.
  • Overcurrent Protection: Built-in current limit functionality helps to protect the device and the load in the event of an overcurrent condition.
  • Thermal Protection: Thermal shutdown ensures the device operates within safe temperature limits, preventing damage from overheating.

Applications:

The LTC1147CS8-5 is suitable for a variety of applications, including but not limited to:

  • Portable Computers
  • Telecommunications Equipment
  • Battery-Powered Systems
  • DC Power Distribution Systems

Package Information:

The LTC1147CS8-5 comes in an 8-lead narrow SOIC package, offering a compact solution that is easy to integrate into a variety of circuit designs.

With its combination of high efficiency, flexible operation, and comprehensive protection features, the LTC1147CS8-5 is a robust choice for designers looking to optimize power management in their next project.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4076 $59.4836
27+ $4.4370 $119.7990
41+ $4.2984 $176.2344
56+ $4.1598 $232.9488
72+ $4.0212 $289.5264
97+ $3.6051 $349.6947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess