EN
  • EN
  • DE

LTC1147LCS8-3.3

Part No LTC1147LCS8-3.3
Manufacturer Linear Technology
Description High Efficiency Step-Down Switching Regulator Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207154-LTC1147LCS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147LCS8-3.3 CAD Model

Description

LTC1147LCS8-3.3 High Efficiency Synchronous Step-Down Switching Regulator

The LTC1147LCS8-3.3 is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, tailored for applications requiring high efficiency and compact design. This advanced power management integrated circuit (IC) is capable of delivering a continuous output current up to 5A with an output voltage of 3.3V, making it an ideal solution for a wide range of electronic devices.

Featuring a wide input voltage range from 4.5V to 20V, the LTC1147LCS8-3.3 is versatile and can be used in various systems that operate on standard 5V, 12V, or even higher voltage rails. The regulator utilizes a constant frequency, current mode architecture, which allows for excellent line and load regulation, as well as a predictable and noise-free operation.

The LTC1147LCS8-3.3 also boasts a high efficiency of up to 94%, which is achieved through the use of synchronous rectification and its ability to operate with a very low dropout voltage. This efficiency is particularly beneficial in battery-powered devices, as it helps to extend battery life and reduce heat generation.

Another key feature of this regulator is its programmable switching frequency, which can be set from 100kHz to 200kHz with a single external resistor. This allows designers to optimize the size of the external components and tailor the performance of the LTC1147LCS8-3.3 to meet specific application requirements.

For safety and reliability, the LTC1147LCS8-3.3 includes a range of protection features such as overcurrent protection, thermal shutdown, and a soft-start capability to reduce inrush current during startup. The IC is available in an 8-lead SO package, ensuring a compact footprint for space-constrained applications.

Overall, the LTC1147LCS8-3.3 is a robust and efficient solution for modern electronics that require a high-quality power supply. Its combination of features and performance makes it an excellent choice for portable devices, telecommunications equipment, and many other applications where efficiency and compact design are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8456 $61.5296
37+ $3.1554 $116.7498
57+ $3.0568 $174.2376
79+ $2.9582 $233.6978
101+ $2.8595 $288.8095
136+ $2.5638 $348.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess