EN
  • EN
  • DE

LTC1148CS-3.3

Part No LTC1148CS-3.3
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207160-LTC1148CS-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148CS-3.3 CAD Model

Description

The LTC1148CS-3.3 is a high-efficiency, synchronous step-down switching regulator manufactured by Linear Technology. Designed to deliver a fixed output voltage of 3.3V, this regulator is an ideal choice for precision voltage conversion in a variety of electronic applications, including portable devices, telecommunications equipment, and embedded systems.

With its advanced design, the LTC1148CS-3.3 offers an impressive efficiency of up to 94%, minimizing heat generation and power loss, which is crucial for battery-powered devices. The device operates over a wide input voltage range, making it versatile for use with different power sources.

One of the key features of this product is its synchronous rectification, which enhances efficiency, especially at lower output voltages. This is complemented by its Burst Mode® operation, which reduces quiescent current to only 150µA, thereby extending battery life in systems that require long standby times.

The LTC1148CS-3.3 also incorporates a powerful 1.25A internal switch, allowing it to handle substantial loads without the need for external transistors. Its current mode control offers excellent line and load transient response, ensuring stable operation under varying conditions.

Safety is a priority in any power management solution, and the LTC1148CS-3.3 includes features such as overcurrent protection and thermal shutdown to protect the device and the system it powers. Additionally, it has a low dropout mode, ensuring the output voltage remains regulated even when the input voltage approaches the output voltage.

The LTC1148CS-3.3 is available in a compact 14-pin narrow SOIC package, which saves valuable board space. Its operating temperature range from 0°C to 70°C allows it to perform reliably in a wide range of environmental conditions.

In summary, the LTC1148CS-3.3 from Linear Technology is a robust, efficient, and versatile voltage converter solution that meets the needs of modern electronic systems requiring stable and efficient power management.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2188 $62.1880
23+ $5.1027 $117.3621
36+ $4.9432 $177.9552
49+ $4.7837 $234.4013
63+ $4.6243 $291.3309
84+ $4.1459 $348.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess