EN
  • EN
  • DE

LTC1148CS#TRPBF

Part No LTC1148CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 120827-LTC1148CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1148CS#TRPBF CAD Model

Description

Product Overview: LTC1148CS#TRPBF

The LTC1148CS#TRPBF is a high-performance, synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced power management IC is designed to deliver high efficiency and tight regulation in a compact package, making it an ideal solution for portable devices, telecommunications, and industrial applications where space and power efficiency are critical.

Key Features

  • High Efficiency: The LTC1148CS#TRPBF can achieve up to 94% efficiency, reducing power loss and heat dissipation, which is essential for battery-powered and thermally sensitive applications.
  • Synchronous Operation: Its synchronous operation allows for the elimination of the diode drop associated with non-synchronous regulators, further improving efficiency and performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating a variety of power sources and ensuring flexibility in system design.
  • Low Dropout Operation: It is capable of low dropout operation, which is beneficial when the input voltage is close to the output voltage, ensuring continuous regulation.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the regulator for size and efficiency depending on the application requirements.
  • Current Mode Control: Its current mode control provides excellent line and load transient response, maintaining stable operation under varying conditions.

Applications

The LTC1148CS#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Telecommunications Systems
  • Computer Systems
  • Industrial Equipment
  • DC Power Distribution Systems

Package Information

The LTC1148CS#TRPBF comes in a compact surface-mount package, which is ideal for space-constrained applications. Its part number indicates that it is provided in tape and reel packaging (TRPBF), which facilitates automated assembly processes, enhancing manufacturing efficiency and throughput.

In summary, the LTC1148CS#TRPBF by Linear Technology is a robust and efficient solution for modern electronic systems requiring reliable and efficient voltage regulation. Its advanced features and flexible design options make it a go-to choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4588 $68.7528
13+ $9.4017 $122.2221
20+ $9.1083 $182.1660
27+ $8.8150 $238.0050
34+ $8.5204 $289.6936
46+ $7.6392 $351.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess