EN
  • EN
  • DE

LTC1148HV

Part No LTC1148HV
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207162-LTC1148HV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148HV CAD Model

Description

Linear Technology's LTC1148HV High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148HV is a high performance synchronous step-down switching regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This advanced regulator is capable of delivering up to 10A of continuous output current with a wide input voltage range from 4.5V to 36V, making it an ideal choice for a variety of demanding applications.

Key Features:

  • High Efficiency: The LTC1148HV utilizes synchronous rectification to achieve efficiencies as high as 95%, minimizing heat generation and allowing for smaller heatsinks.
  • Adjustable Output Voltage: The output voltage can be set from 2.5V to 36V, providing flexibility for a wide range of applications.
  • Low Dropout Operation: Its low dropout operation ensures the output voltage remains regulated even when the input voltage is very close to the output voltage.
  • No Current Sense Resistor: The LTC1148HV uses a current mode control architecture that eliminates the need for a current sense resistor, improving efficiency and reducing complexity.
  • Programmable Operating Frequency: The switching frequency can be programmed between 100kHz and 400kHz or synchronized to an external clock, allowing optimization for efficiency or component size.

Applications:

The LTC1148HV is suitable for a wide range of applications including:

  • Telecommunications Systems
  • Industrial Power Supplies
  • Automotive Electronics
  • Portable Battery-Powered Devices
  • Computer Systems

Protection Features:

To ensure reliable operation under various conditions, the LTC1148HV includes several protection features:

  • Overcurrent Protection (OCP)
  • Overvoltage Protection (OVP)
  • Undervoltage Lockout (UVLO)
  • Thermal Shutdown

With its robust design and versatile features, the LTC1148HV from Linear Technology is an excellent choice for engineers looking for a high-efficiency, adjustable, and reliable step-down switching regulator for their power management needs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7891 $58.9455
12+ $9.6731 $116.0772
19+ $9.3717 $178.0623
26+ $9.0691 $235.7966
33+ $8.7665 $289.2945
45+ $7.8598 $353.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess