EN
  • EN
  • DE

LTC1148HVCS#TRPBF

Part No LTC1148HVCS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 118590-LTC1148HVCS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1148HVCS#TRPBF CAD Model

Description

The LTC1148HVCS#TRPBF is a high-performance, high voltage step-down switching regulator controller designed and manufactured by Linear Technology. This advanced component is tailored for applications requiring efficient power management and conversion, with an emphasis on high reliability and robust performance.

Key Features

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range of 3.5V to 30V, making it versatile for various power supply scenarios.
  • High Output Voltage Accuracy: With a precision of ±2%, the LTC1148HVCS#TRPBF ensures consistent and reliable output, which is critical for sensitive electronic applications.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 400kHz, allowing flexibility in balancing efficiency and component size.
  • Low Dropout Operation: The device's excellent dropout characteristics enable it to maintain output regulation with a minimal difference between input and output voltages.
  • Optimized Power Efficiency: Synchronous rectification technology provides high efficiency, which is crucial for reducing heat and extending battery life in portable devices.
  • No External Current Sense Resistor: The LTC1148HVCS#TRPBF integrates current sensing, eliminating the need for an external sense resistor and simplifying the design.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting both the regulator and the overall system from overheating.

Applications

The LTC1148HVCS#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Electronic Devices
  • Computer Systems
  • High-Density Power Modules

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1148HVCS#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance even in the most demanding conditions. The device is available in a compact 16-lead narrow SSOP package, making it suitable for space-constrained applications.

Overall, the LTC1148HVCS#TRPBF is an excellent choice for designers looking to implement a high-efficiency, adjustable, and reliable power solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9210 $64.6050
11+ $10.6017 $116.6187
17+ $10.2703 $174.5951
24+ $9.9388 $238.5312
31+ $9.6084 $297.8604
41+ $8.6140 $353.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess