EN
  • EN
  • DE

LTC1148LCS#TRPBF

Part No LTC1148LCS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 131090-LTC1148LCS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1148LCS#TRPBF CAD Model

Description

Product Overview: LTC1148LCS#TRPBF

The LTC1148LCS#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, a leading manufacturer of high-quality integrated circuits. This product is designed to deliver efficient power conversion with a wide input voltage range, making it suitable for a variety of applications, including portable devices, telecommunications, and industrial systems.

Key Features

  • High Efficiency: Capable of converting input voltages from 5V to 36V, the LTC1148LCS#TRPBF can deliver output voltages as low as 1.25V with up to 95% efficiency. This high efficiency is maintained across a wide range of load currents, making it an excellent choice for battery-powered devices.
  • Synchronous Operation: The synchronous rectification feature allows for reduced power loss in the output rectifiers, which further enhances efficiency and reduces the need for heat sinking.
  • Low Dropout Operation: The LTC1148LCS#TRPBF's low dropout operation ensures consistent performance even when the input voltage is close to the output voltage, which is critical for battery-operated devices as the battery voltage declines.
  • Programmable Switching Frequency: With a programmable switching frequency from 100kHz to 200kHz, designers can optimize the trade-off between efficiency and external component size.
  • Current Mode Control: The use of current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection under overload conditions.

Applications

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Computer Systems

Product Details

The LTC1148LCS#TRPBF is available in a compact 16-pin narrow SOIC package, which is ideal for space-constrained applications. It is also designed with over-temperature protection and features a shutdown mode that reduces the supply current to 50μA, further conserving power when the device is not in use. The LTC1148LCS#TRPBF is part of a product family that offers various options for different voltage and current requirements, ensuring that there is a solution for a wide range of power management challenges.

For designers looking for a reliable and efficient power management solution, the LTC1148LCS#TRPBF from Linear Technology stands out as a versatile and high-performance option that can meet the demands of modern electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess