LTC1149-3.3 High Efficiency Switching Regulator from Linear Technology
The LTC1149-3.3 is a robust, high-performance switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver a steady 3.3V output voltage with high efficiency, making it an ideal solution for a variety of demanding applications where power efficiency and reliability are paramount.
Key Features:
- Output Voltage: Fixed 3.3V output designed to provide a stable voltage supply for sensitive electronic components.
- High Efficiency: Capable of converting input voltages ranging from 4.5V to 20V with high efficiency, minimizing power loss and heat generation.
- Low Dropout Operation: Supports low dropout operation, ensuring consistent performance even with minimal difference between input and output voltages.
- Current Mode Control: Utilizes current mode control for fast transient response and excellent loop stability.
- Adjustable Switching Frequency: Offers an adjustable switching frequency from 100kHz to 200kHz, allowing designers to optimize the regulator for their specific application needs.
- Power Saving Features: Includes Burst Mode® operation, which reduces quiescent current to just 150µA during light load conditions, extending battery life in portable devices.
Applications:
The LTC1149-3.3 is versatile and can be used in a wide array of applications, including:
- Portable electronics
- Telecommunications equipment
- Industrial systems
- Computer peripherals
Design Support:
Linear Technology provides comprehensive design support for the LTC1149-3.3, including detailed datasheets, application notes, and design simulation tools. This ensures that engineers can leverage the full capabilities of the regulator to meet their specific design requirements.
The LTC1149-3.3 is a testament to Linear Technology's commitment to high-quality, high-performance power management solutions. With its combination of efficiency, reliability, and design flexibility, it stands out as an excellent choice for designers looking to optimize their power supply architecture.