EN
  • EN
  • DE

LTC1149CS#TRPBF

Part No LTC1149CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating Up to 48V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1060408-LTC1149CS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1149CS#TRPBF CAD Model

Description

LTC1149CS#TRPBF - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1149CS#TRPBF is a high-performance synchronous step-down switching regulator designed and manufactured by Linear Technology. This regulator is specifically engineered to deliver high efficiency and excellent thermal performance, making it an ideal choice for a wide range of applications, including portable devices, telecommunications, and industrial equipment.

Key Features:

  • High Efficiency: The LTC1149CS#TRPBF offers up to 94% efficiency, which allows for reduced power loss and improved battery life in portable applications.
  • Synchronous Operation: Its synchronous rectification design helps to minimize the need for external diodes, reducing the bill of materials and simplifying the circuit design.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range from 4.5V to 36V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 100kHz to 200kHz, allowing designers to optimize the regulator for size, efficiency, or other performance criteria.
  • Low Dropout Operation: The LTC1149CS#TRPBF's low dropout capability ensures continued operation even as the input voltage approaches the output voltage, which is crucial for battery-powered devices.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device against overheating, thereby enhancing system reliability.
  • Current Mode Control: The current mode control provides fast transient response and excellent loop stability.
  • Surface Mount Package: The device is available in a 16-lead narrow SOIC package, which is suitable for compact PCB layouts.

Applications:

  • Portable Electronic Devices
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Computing Systems
  • Automotive Electronics

The LTC1149CS#TRPBF is a testament to Linear Technology's commitment to providing advanced power management solutions that meet the needs of today's energy-conscious designs. With its robust feature set and adaptability, this synchronous step-down regulator is an excellent choice for designers looking to enhance the efficiency and performance of their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess