EN
  • EN
  • DE

LTC1150CN8#PBF

Part No LTC1150CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 2.5MHZ 8DIP / Op Amp Single Auto Zero/Chopper ±16V/32V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Operating Supply Current 800μA
Dual Supply Voltage (±) 4.75 V ~ 32 V, ±2.38 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781771-LTC1150CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1150
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1150CN8#PBF CAD Model

Description

LTC1150CN8#PBF - High Voltage, Zero-Drift Operational Amplifier from Linear Technology

The LTC1150CN8#PBF is a high-performance, zero-drift operational amplifier designed by Linear Technology for precision applications that require high voltage operation and long-term stability. This operational amplifier is part of Linear Technology’s family of auto-zeroing op-amps that provide a combination of low offset voltage, low offset drift, and high voltage operation. The LTC1150 is ideal for a wide range of applications, including high-precision instrumentation, data acquisition systems, and industrial process controls.

With its zero-drift feature, the LTC1150CN8#PBF offers a typical input offset voltage of less than 10µV and an offset voltage drift of less than 0.1µV/°C, ensuring accuracy and stability over time and temperature variations. This makes it an excellent choice for systems that require precise signal amplification over a broad temperature range.

The device is capable of operating with a supply voltage range from ±4.5V to ±15V, providing designers with the flexibility to use it in various high voltage applications. The LTC1150CN8#PBF also boasts a high open-loop gain, low noise, and high output drive capability, which are essential characteristics for driving high-precision analog-to-digital converters (ADCs) or buffering high-impedance sensors.

Another key feature of the LTC1150CN8#PBF is its robust output stage, which can source or sink up to 20mA of output current. This makes it suitable for driving capacitive loads or providing power to small actuators without additional buffering. The device is also protected against over-temperature conditions and includes a power shutdown feature that reduces the supply current to less than 2µA, which is beneficial for power-sensitive applications.

The LTC1150CN8#PBF is packaged in an 8-lead PDIP, offering ease of integration into a variety of circuit designs. Its industry-standard pinout makes it a drop-in replacement for many existing designs, simplifying the upgrade process for enhanced performance.

In summary, the LTC1150CN8#PBF from Linear Technology is a highly reliable and precise operational amplifier that provides zero-drift performance, high voltage operation, and excellent thermal stability. It is a top choice for engineers and designers looking to improve the accuracy and longevity of their high-precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2556 $69.7668
6+ $19.0816 $114.4896
9+ $18.4853 $166.3677
12+ $17.8890 $214.6680
15+ $17.2927 $259.3905
20+ $15.5038 $310.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess