EN
  • EN
  • DE

LT1792ACS8#PBF

Part No LT1792ACS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.4 V/μs
Gain Bandwidth Product (GBP) 5.6MHz
Current - Input Bias 300pA
Voltage - Input Offset 200μV
Operating Supply Current 4.2mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058766-LT1792ACS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1792ACS8#PBF CAD Model

Description

LT1792ACS8#PBF - Precision Operational Amplifier

The LT1792ACS8#PBF is a high-performance operational amplifier from Linear Technology, designed for applications that demand precision, low noise, and long-term stability. This particular model comes in an 8-lead SOIC package and is characterized by its robust features, making it ideal for a wide range of applications, including test equipment, medical devices, and industrial control systems.

One of the key attributes of the LT1792ACS8#PBF is its precision. It boasts an input offset voltage of typically 50 µV and a low drift over temperature, ensuring accurate signal amplification across a range of conditions. This precision is maintained over time, thanks to the amplifier's excellent long-term stability, which is a critical factor for systems that require consistent performance without frequent recalibration.

The LT1792ACS8#PBF also excels in low-noise performance. With a low 1/f noise corner of typically 12 Hz and a noise voltage density of 12 nV/√Hz at 1 kHz, this operational amplifier provides a clean amplification of signals, which is essential for high-fidelity audio applications and other noise-sensitive circuits.

Moreover, the device operates over a wide supply voltage range from 2.7V to 36V or ±1.35V to ±18V, offering flexibility for dual or single supply operation. This wide range allows designers to use the LT1792ACS8#PBF in both low-voltage portable devices and higher voltage industrial applications.

Additionally, the LT1792ACS8#PBF features a high output drive capability, delivering up to ±20 mA of output current. This makes it suitable for driving heavier loads without compromising its performance. The operational amplifier also includes over-temperature and over-current protection, enhancing its reliability and robustness in challenging environments.

In summary, the LT1792ACS8#PBF from Linear Technology is a versatile and reliable choice for designers who require an operational amplifier with precise, low-noise, and stable performance. Its wide operating voltage range and robust output drive capability make it a flexible solution for a multitude of electronic applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0131 $64.0524
8+ $13.1389 $105.1112
12+ $12.7283 $152.7396
17+ $12.3178 $209.4026
21+ $11.9072 $250.0512
29+ $10.6754 $309.5866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess