EN
  • EN
  • DE

LTC1164ACSW

Part No LTC1164ACSW
Manufacturer Linear Technology
Description Low Power, Low Noise, Quad Universal Filter Building Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207201-LTC1164ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1164ACSW CAD Model

Description

Linear Technology's LTC1164ACSW: High Performance, Low Noise Filter

The LTC1164ACSW by Linear Technology is an exceptional 8th-order lowpass filter that stands out for its precise filtering capabilities and ease of use. Designed for a variety of applications that require noise reduction and signal conditioning, this product is a go-to solution for engineers and designers looking to enhance their systems with superior filtering performance.

At the heart of the LTC1164ACSW is its advanced switched-capacitor design, which ensures a stable and reliable filtering process. This design allows for a sharp cutoff frequency, providing excellent rejection of unwanted frequencies and minimizing signal distortion. The device features a clock-tunable cutoff frequency, which can be adjusted with an external clock or controlled by an onboard oscillator. This flexibility makes it suitable for a wide range of applications, from data acquisition systems to audio processing and beyond.

One of the key benefits of the LTC1164ACSW is its low noise operation. The filter's architecture is optimized to keep the noise floor to a minimum, which is crucial for applications that demand high signal integrity. Moreover, the device boasts a very low total harmonic distortion (THD), ensuring that the output signal remains pure and uncolored by the filtering process.

The LTC1164ACSW is designed with ease of integration in mind. It comes in a compact 16-lead wide-body SOIC package, making it suitable for space-constrained applications. The filter requires no external components for fixed frequency operation, which simplifies the design process and helps reduce the overall system cost and complexity.

Linear Technology has equipped the LTC1164ACSW with a single power supply operation ranging from 4.75V to 8V, which allows for seamless integration into a variety of power environments. With its robust performance and straightforward implementation, the LTC1164ACSW is an ideal choice for professionals seeking a high-quality, reliable filter to enhance their electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6918 $65.6918
3+ $53.9004 $161.7012
4+ $52.2164 $208.8656
5+ $50.5313 $252.6565
6+ $48.8473 $293.0838
8+ $43.7941 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess