The LTC1174CN8-3.3#PBF is a high-efficiency switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. This robust component is part of the LTC1174 series, which is known for its high efficiency and low battery drain, making it an ideal choice for battery-powered applications.
Key Features
- Fixed Output Voltage: Provides a steady 3.3V output, which is essential for consistent performance in electronic circuits.
- High Efficiency: Capable of up to 95% efficiency, which minimizes heat generation and conserves battery life in portable devices.
- Low Quiescent Current: The device features a low quiescent current, further enhancing its suitability for battery-operated equipment by reducing power consumption when in standby mode.
- No RSENSE Operation: This regulator does not require a sense resistor, simplifying the design and reducing the overall component count.
- Wide Input Voltage Range: Accommodates a broad range of input voltages, offering flexibility in various application scenarios.
- Current Mode Operation: Provides excellent transient response and cycle-by-cycle current limiting for improved stability and protection.
- Thermal Protection: Includes built-in thermal protection to prevent damage from overheating, ensuring long-term reliability.
Applications
The LTC1174CN8-3.3#PBF is suitable for a wide array of applications, particularly where power efficiency and space are critical. It can be used in:
- Portable Devices
- Battery-Powered Equipment
- Embedded Systems
- Handheld Instruments
- Wireless Communication Devices
Product Specifications
| Parameter |
Value |
| Output Voltage |
3.3V |
| Input Voltage Range |
Varies |
| Switching Frequency |
Adjustable |
| Package Type |
8-Lead PDIP |
The LTC1174CN8-3.3#PBF is a versatile and reliable component, designed to meet the stringent requirements of power management in modern electronic devices. Its combination of high efficiency, low power consumption, and robust protection features make it an excellent choice for designers looking to create compact, energy-efficient products.