EN
  • EN
  • DE

RT9603CS

Part No RT9603CS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Synchronous-Rectified Buck MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301660-RT9603CS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9603CS CAD Model

Description

The RT9603CS is a synchronous rectified step-down DC-DC converter manufactured by Richtek USA Inc. It offers high efficiency and is designed for a wide range of applications. The integrated synchronous rectifier significantly reduces power loss, contributing to improved overall system efficiency. The device is particularly suitable for portable and battery-powered applications.

Applications:

  • Smartphones: Powers various components, including the processor, display, and memory.
  • Tablets: Provides efficient power conversion for the main system components.
  • Portable Hard Drives: Ensures stable power delivery for data storage and retrieval.
  • Wearable Devices: Powers the sensors, communication modules, and display in smartwatches and fitness trackers.

Features:

  • High Efficiency Synchronous Rectification: Minimizes power losses and improves battery life.
  • Adjustable Output Voltage: Allows for customized voltage settings to meet specific needs.
  • Wide Input Voltage Range: Supports a variety of input power sources.
  • Internal Soft-Start Function: Limits inrush current during power-up.
  • Overcurrent and Short-Circuit Protection: Protects the device and the load from damage.

Benefits:

  • Extended Battery Life: High efficiency leads to longer run times for portable devices.
  • Reduced Heat Generation: Minimizes thermal stress on surrounding components.
  • Compact Solution Size: Enables integration into small form-factor devices.
  • Enhanced System Reliability: Robust protection features ensure stable and reliable operation.
  • Simplified Design: Reduces the need for external components.

Additional Details:

The RT9603CS typically utilizes a high switching frequency to minimize the size of external components. It often incorporates an enable pin for controlling the device's power state and a power-good signal for monitoring the output voltage. The specific characteristics of the RT9603CS, such as its input voltage range, output voltage range, and switching frequency, will depend on the specific configuration and application requirements.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess