EN
  • EN
  • DE

LTC1174CS8-5

Part No LTC1174CS8-5
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207210-LTC1174CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8-5 CAD Model

Description

Linear Technology LTC1174CS8-5 High Efficiency Switched-Capacitor Voltage Converter

The LTC1174CS8-5 is a high-efficiency, switched-capacitor voltage converter designed and manufactured by Linear Technology, a leader in the design and production of integrated circuits. This particular model is a standout in the LTC1174 series, offering a fixed 5V output voltage, which makes it an ideal choice for applications requiring a stable power supply without the need for external resistors to set the output voltage.

The device comes in an 8-lead narrow SOIC package, denoted by the 'CS8' suffix in its part number, which is suitable for surface-mount technology (SMT) applications. The LTC1174CS8-5 is designed to be versatile, capable of up-converting, down-converting, and inverting input voltages with high efficiency. This makes it a perfect solution for battery-powered devices where extending the battery life is crucial.

One of the key features of the LTC1174CS8-5 is its low quiescent current, which is particularly beneficial in preserving battery life in portable applications. The device also boasts a high switching frequency, allowing for the use of smaller, more cost-effective capacitors and inductors, thus reducing the overall size and cost of the power supply design.

Furthermore, the LTC1174CS8-5 includes built-in short-circuit protection, adding an extra layer of security to your design. It also features automatic shifting to a power-saving Burst Mode operation at reduced load currents, which further enhances its efficiency.

With its wide input voltage range, the LTC1174CS8-5 can operate from a variety of power sources, including single or multiple battery configurations, making it a versatile choice for designers. Its ability to provide a regulated 5V output from an unregulated input source simplifies power supply design and increases system reliability.

In summary, the LTC1174CS8-5 from Linear Technology is a robust, high-efficiency switched-capacitor voltage converter that provides design flexibility, durability, and high performance for a wide range of applications such as portable electronics, battery-operated equipment, and power supply modules.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess