EN
  • EN
  • DE

LTC1174CS8#TRPBF

Part No LTC1174CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060435-LTC1174CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8#TRPBF CAD Model

Description

Product Overview: LTC1174CS8#TRPBF

The LTC1174CS8#TRPBF is a high-efficiency, versatile switching regulator produced by Linear Technology, now part of Analog Devices. This innovative component is designed to minimize power consumption while delivering reliable performance, making it an excellent choice for battery-powered applications and energy-sensitive projects.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC1174CS8#TRPBF ensures that power is used judiciously, extending battery life and reducing heat generation.
  • Low Quiescent Current: Its low quiescent current of 110µA is a testament to its energy-saving capabilities, even in standby mode.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range from 3.6V to 34V, accommodating a variety of power sources and system requirements.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 500kHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Burst Mode® Operation: Linear Technology's proprietary Burst Mode operation ensures high efficiency at low output currents, which is crucial for prolonging battery life in portable devices.
  • Current Mode Control: The current mode control provides excellent line and load transient response, making the LTC1174CS8#TRPBF resilient to fluctuations in power demand.

Applications

The LTC1174CS8#TRPBF is suited for a wide array of applications, particularly where power efficiency and compact design are of paramount importance. These include:

  • Portable Instruments
  • Battery-Operated Devices
  • Automotive Power Systems
  • Telecommunications Equipment
  • Industrial Power Supplies

Package and Quality

Encased in an 8-lead SOIC package, the LTC1174CS8#TRPBF is designed for surface mount technology (SMT) and is available in tape and reel packaging (denoted by the 'TRPBF' suffix), which is ideal for automated assembly processes. Linear Technology ensures high standards of quality and reliability, making this regulator a trustworthy choice for critical and demanding applications.

With its robust set of features and flexible design, the LTC1174CS8#TRPBF from Linear Technology stands out as a high-performance solution for power regulation in a multitude of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7142 $53.5710
12+ $8.7912 $105.4944
18+ $8.5165 $153.2970
25+ $8.2417 $206.0425
32+ $7.9670 $254.9440
43+ $7.1428 $307.1404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess