EN
  • EN
  • DE

LTC1174HVCS8-5#TRPBF

Part No LTC1174HVCS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 18.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060442-LTC1174HVCS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCS8-5#TRPBF CAD Model

Description

Product Overview: LTC1174HVCS8-5#TRPBF

The LTC1174HVCS8-5#TRPBF is a high-efficiency, versatile step-down DC-DC converter produced by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This component is specifically designed to meet the rigorous demands of modern electronic applications that require a stable and efficient power supply. It is a testament to Linear Technology's commitment to providing solutions that combine energy efficiency with practicality.

Key Features

  • High Voltage Operation: The LTC1174HVCS8-5#TRPBF is capable of operating from an input voltage range of up to 30V, making it suitable for a wide array of applications, from automotive to industrial systems where input voltages can vary significantly.
  • Fixed Output Voltage: This device provides a fixed output voltage of 5V, ensuring a stable voltage supply for critical components that require a consistent power level.
  • High Efficiency: With its high efficiency, the LTC1174HVCS8-5#TRPBF minimizes power loss during conversion, which is crucial for battery-powered devices, leading to longer operation times and reduced heat generation.
  • Low Quiescent Current: The quiescent current is minimized, which is particularly beneficial for portable applications where power conservation is a priority.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures low ripple and high efficiency at light loads, which is essential for maintaining battery life in portable devices.

Applications

The LTC1174HVCS8-5#TRPBF is ideal for use in a variety of applications, including but not limited to:

  • Portable Instruments
  • Automotive Power Systems
  • Industrial Power Supplies
  • Communication Devices
  • Battery-Operated Devices

Package and Quality

Encased in an 8-lead SOIC package, the LTC1174HVCS8-5#TRPBF is designed for surface-mount technology (SMT), which allows for a compact footprint on printed circuit boards (PCBs). This product is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated assembly processes for high-volume production. Linear Technology ensures that this converter meets stringent quality standards, providing reliable and consistent performance for critical applications.

In summary, the LTC1174HVCS8-5#TRPBF from Linear Technology is an efficient, high-voltage, fixed-output step-down DC-DC converter that is well-suited for a wide range of applications where reliable power conversion is essential.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess