EN
  • EN
  • DE

LTC1196-1ACS8

Part No LTC1196-1ACS8
Manufacturer Linear Technology
Description 8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207217-LTC1196-1ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1196-1ACS8 CAD Model

Description

LTC1196-1ACS8 - 10-Bit, 500ksps ADC with Shutdown

The LTC1196-1ACS8 is a high-performance, 10-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed in a compact package. This device is capable of sampling analog signals at a rate of up to 500,000 samples per second (500ksps), making it an excellent choice for high-speed signal processing applications.

Key Features:

  • Resolution: 10-bit resolution provides fine detail in analog signal representation, ensuring accurate digital representation of the input signal.
  • High Speed: With a sampling rate of 500ksps, the LTC1196-1ACS8 is ideal for capturing high-frequency signals without sacrificing detail or accuracy.
  • Low Power Consumption: The device features a shutdown mode that significantly reduces power consumption when the ADC is not in use, making it suitable for battery-powered applications.
  • Single 5V Supply: The ADC operates on a single 5V power supply, simplifying power management in system design.
  • Easy Interface: The LTC1196-1ACS8 includes a SPI/MICROWIRE-compatible serial interface, allowing for easy connectivity with microcontrollers and digital systems.
  • Compact Package: Housed in an 8-lead narrow SO package, the LTC1196-1ACS8 saves valuable board space.

Applications:

The versatility of the LTC1196-1ACS8 makes it suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Communication Systems
  • Instrumentation
  • Digital Signal Processing

Product Quality and Support:

Linear Technology is known for its commitment to quality, and the LTC1196-1ACS8 is no exception. This ADC is designed to meet the rigorous demands of industrial and commercial applications. Customers can also rely on Linear Technology's support for design-in assistance and technical inquiries.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess