EN
  • EN
  • DE

LTC1196-2BCS8

Part No LTC1196-2BCS8
Manufacturer Linear Technology
Description 8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207220-LTC1196-2BCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1196-2BCS8 CAD Model

Description

The LTC1196-2BCS8 is a high-performance, 8-bit analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This ADC is designed to deliver rapid conversion speeds and precise digital outputs, making it an ideal choice for applications that require quick and accurate data acquisition, such as data communication, process control, and medical systems.

Key Features

  • High-Speed Conversion: The LTC1196-2BCS8 offers a fast conversion rate, allowing it to handle high-speed signals and rapidly changing input conditions with ease.
  • Resolution: With its 8-bit resolution, this ADC provides a good balance between conversion speed and resolution, suitable for a variety of applications that do not require the finest detail but do need quick and reliable readings.
  • Low Power Consumption: Designed to be energy-efficient, the LTC1196-2BCS8 conserves power, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Single Supply Operation: It operates on a single 5V supply, simplifying the power supply design and reducing the overall power requirements.
  • Small Package: Housed in a compact 8-pin narrow SO package, the LTC1196-2BCS8 saves valuable board space and is suitable for space-constrained applications.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microcontrollers and digital processors, facilitating straightforward integration into existing systems.

Applications

The LTC1196-2BCS8 is versatile and can be used in a wide range of applications. Its high-speed performance makes it particularly well-suited for:

  • Portable Instrumentation
  • Medical Imaging
  • Communications Systems
  • Data Acquisition Systems
  • Robotics

Conclusion

The LTC1196-2BCS8 from Linear Technology is a robust and reliable ADC that offers a combination of speed, efficiency, and ease of use. Its features make it an excellent choice for designers looking to implement fast and accurate analog-to-digital conversion in their applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess