EN
  • EN
  • DE

LTC1197IMS8#PBF

Part No LTC1197IMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 500KHZ SHTDWN 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 9 V
Digital Supply Voltage 4 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 140280-LTC1197IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1197IMS8#PBF CAD Model

Description

The LTC1197IMS8#PBF is a high-performance, 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is capable of sampling at rates up to 500 kilosamples per second (ksps), making it an excellent choice for high-speed data acquisition in a variety of applications.

Key Features

  • High-Speed Performance: With a sampling rate of 500ksps, the LTC1197IMS8#PBF is designed for applications that require rapid data acquisition without sacrificing accuracy.
  • Resolution: This ADC offers a 10-bit resolution, providing fine detail in measurement for precision-dependent applications.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying the power design of the system it is integrated into.
  • Low Power Consumption: The LTC1197IMS8#PBF is optimized for power efficiency, which is critical for portable and battery-operated devices.
  • Automatic Power Down: To further conserve power, the ADC features an automatic power-down function that reduces power consumption between conversions.
  • Small Package: The device comes in a compact MSOP-8 package, making it suitable for space-constrained applications.
  • SPI Interface: It includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.

Applications

The LTC1197IMS8#PBF is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Communication systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1197IMS8#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in the most demanding environments.

Conclusion

With its high-speed, high-resolution sampling capabilities, low power consumption, and compact form factor, the LTC1197IMS8#PBF from Linear Technology is an ideal solution for designers looking to improve their data acquisition systems. Its robust feature set and ease of integration make it a valuable component for a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess