EN
  • EN
  • DE

LTC1197LCMS8#TRPBF

Part No LTC1197LCMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 250KHZ W/SD 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 250k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 4 V
Digital Supply Voltage 2.7 V to 4 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 119974-LTC1197LCMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1197LCMS8#TRPBF CAD Model

Description

Product Overview: LTC1197LCMS8#TRPBF

The LTC1197LCMS8#TRPBF is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) from Linear Technology, a renowned brand in the field of high precision electronics. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial control processes.

Key Features

  • Resolution: The LTC1197LCMS8#TRPBF offers a 10-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Sampling Rate: With a high sampling rate of up to 1.5Msps (Mega samples per second), this ADC can handle fast signal variations, making it suitable for high-speed applications.
  • Low Power Consumption: Optimized for power-sensitive designs, the product operates with low power consumption, which is critical for battery-operated and portable devices.
  • Single 5V Supply: The device can operate from a single 5V supply, simplifying power supply design and reducing system complexity.
  • No Pipeline Delay: The LTC1197LCMS8#TRPBF features no pipeline delay, also known as latency, which is particularly beneficial for control loop applications where timely data processing is crucial.
  • SPI Interface: It comes with a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and digital systems.
  • Package: The product is available in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LTC1197LCMS8#TRPBF allows it to be integrated into a variety of systems. Its high-speed and precision characteristics make it an ideal choice for:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Communication Systems
  • Robotics
  • Process Control
  • Automotive Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1197LCMS8#TRPBF ADC meets the highest standards of reliability and performance. Designed for robust operation, this product is manufactured to withstand harsh industrial environments, ensuring consistent performance over its lifetime.

Whether you're developing a sophisticated industrial system or a compact consumer device, the LTC1197LCMS8#TRPBF from Linear Technology stands out as a reliable and efficient solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess