EN
  • EN
  • DE

LTC1197LCMS8

Part No LTC1197LCMS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207225-LTC1197LCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1197LCMS8 CAD Model

Description

Linear Technology LTC1197LCMS8 10-bit ADC

The LTC1197LCMS8 is a high-performance 10-bit analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. Designed to offer both speed and precision, this ADC is well-suited for a wide range of applications, including data acquisition systems, industrial control processes, and medical instrumentation where accurate digital representations of analog signals are crucial.

One of the key features of the LTC1197LCMS8 is its sampling rate. With the ability to process up to 1.5 million samples per second, this ADC is an excellent choice for systems that require rapid signal processing without sacrificing accuracy. The fast throughput rate makes it an ideal component for high-speed data acquisition and for applications that demand real-time analysis, such as digital oscilloscopes and spectrum analyzers.

Accuracy is another hallmark of the LTC1197LCMS8, which boasts a 10-bit resolution. This level of precision ensures that analog inputs are converted into digital outputs with a high degree of fidelity, capturing the nuances of the original signal. The device also features a low-noise design, which minimizes the introduction of unwanted artifacts into the signal conversion process, thus preserving the integrity of the data.

The LTC1197LCMS8 operates from a single 5V supply, simplifying power management within the system. Its power efficiency is further enhanced by an automatic power-down feature, which reduces power consumption when the converter is not in active use. This makes it an energy-conscious choice for battery-powered devices and portable equipment.

This ADC comes in an MSOP-8 package, which is a compact, surface-mountable form factor that allows for a small footprint on the PCB. This space-saving design is particularly beneficial for designs where board real estate is at a premium.

Overall, the LTC1197LCMS8 from Linear Technology is a robust and reliable ADC solution that delivers high-speed, high-precision data conversion capabilities. Its combination of performance, efficiency, and compact design makes it a versatile component for a diverse array of electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7658 $63.4238
25+ $4.7309 $118.2725
38+ $4.5830 $174.1540
53+ $4.4352 $235.0656
68+ $4.2874 $291.5432
91+ $3.8438 $349.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess