EN
  • EN
  • DE

LTC1199LCS8

Part No LTC1199LCS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207238-LTC1199LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1199LCS8 CAD Model

Description

Linear Technology LTC1199LCS8 Product Overview

The LTC1199LCS8 is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) designed by Linear Technology, renowned for its precision electronic components. This ADC is ideal for applications requiring fast conversion rates and low power consumption, without sacrificing accuracy and reliability.

Key Features

  • High-Speed Conversion: The LTC1199LCS8 offers a rapid conversion rate of up to 1.5Msps (mega samples per second), making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a single 5V supply and has a typical power consumption of just 35mW, which is significantly lower than many comparable ADCs.
  • Easy Interface: The device includes a SPI (Serial Peripheral Interface) and MICROWIRE™ compatible serial I/O, ensuring easy interfacing with a wide range of microcontrollers and digital systems.
  • Automatic Power Down: The LTC1199LCS8 features an automatic power-down function that reduces power consumption to just 10µW, making it ideal for battery-powered and portable applications.
  • Small Form Factor: Housed in an 8-lead narrow SOIC package, the LTC1199LCS8 is compact and suitable for space-constrained applications.

Applications

The versatility of the LTC1199LCS8 allows it to be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Communication systems
  • Industrial control systems

Performance and Quality

Linear Technology's LTC1199LCS8 is designed to deliver robust performance even in demanding environments. It provides excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures clean and accurate signal conversion. The ADC's integral nonlinearity (INL) is also minimized, guaranteeing precise digital representation of the input signal.

Overall, the LTC1199LCS8 stands out for its speed, efficiency, and precision, making it a top choice for designers and engineers seeking a reliable ADC solution for their electronic projects.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0808 $60.9696
28+ $4.1684 $116.7152
43+ $4.0390 $173.6770
60+ $3.9085 $234.5100
77+ $3.7780 $290.9060
103+ $3.3876 $348.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess