EN
  • EN
  • DE

LTC1257CN8

Part No LTC1257CN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Complete Single Supply 12-Bit Voltage Output DAC in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207254-LTC1257CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1257CN8 CAD Model

Description

LTC1257CN8: 12-Bit Micropower DAC from Linear Technology

The LTC1257CN8 is a high-performance, 12-bit digital-to-analog converter (DAC) designed by Linear Technology, a company renowned for its precision electronic components. This particular model is tailored to meet the demands of applications requiring high accuracy and low power consumption, making it an ideal choice for portable battery-powered devices, remote sensors, and other power-sensitive applications.

Key Features

  • 12-Bit Resolution: The LTC1257CN8 offers a fine level of granularity with its 12-bit resolution, enabling precise output voltage settings for sensitive analog circuits.
  • Low Power Consumption: With a quiescent current of just 150μA, the LTC1257CN8 is optimized for battery-powered and energy-efficient designs.
  • Single Supply Operation: This DAC operates from a single 5V supply, simplifying power supply design and reducing component count.
  • Settling Time: The device boasts a fast settling time of just 10μs to 1/2 LSB, which is crucial for applications requiring quick response times.
  • Unbuffered Voltage Output: The direct output of the DAC allows for a wide range of external buffering options, depending on the specific requirements of the application.
  • Small Package: The LTC1257CN8 comes in a compact 8-pin DIP package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the LTC1257CN8 makes it suitable for a broad array of applications. Its precision and low power features are particularly beneficial in:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Automotive Systems

Easy to Use

Interfacing with the LTC1257CN8 is straightforward, thanks to its simple 3-wire serial interface which is SPI and MICROWIRE compatible. This makes it easy to communicate with microcontrollers or digital signal processors. Additionally, the device includes a power-down feature which reduces the supply current to 1μA, further conserving energy when the DAC is not in active use.

With its combination of high resolution, low power consumption, and ease of use, the LTC1257CN8 is an excellent choice for designers looking to add precise analog control to their digital systems without compromising on power efficiency.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess